onsemi RF Transceiver ICs AX5042-1-TA05

Description
IC RF TxRx Only General ISM < 1GHz 400MHz ~ 470MHz, 800MHz ~ 940MHz 28-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 400MHz ~ 470MHz, 800MHz ~ 940MHz 28-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AX5042-1-TA05-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AX5042-1-TA05-ND
RF Transceiver ICs AX5042-1-TA05-ND
IC RF TxRx Only General ISM < 1GHz 400MHz ~ 470MHz, 800MHz ~ 940MHz 28-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 400MHz ~ 470MHz, 800MHz ~ 940MHz 28-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AX5042-1-TA05-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 400 to 940 MHz
Data Rate 600 kbps
Bias Current 17 to 23 mA
Unlock Full Specs
to access all available technical data

Similar Products

RFID, RF Access, Monitoring ICs - SRF 55V02S C - ODG (Origin Data Global)
Specs
Device Type RFID Transponder
Supply Voltage Other; 7V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
RF Receivers - SI4734-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details