onsemi RF Transceiver ICs AX-SFEU-API-1-01-TB05

Description
IC RF TxRx + MCU General ISM < 1GHz 868MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 868MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AX-SFEU-API-1-01-TB05OSTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU General ISM < 1GHz 868MHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 868MHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AX-SFEU-API-1-01-TB05OSTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 868 MHz
Data Rate 0.6000 kbps
Bias Current 10 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L05-QDAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
Telecom - SI32281-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-QM33110WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details