IC RF TXRX+MCU 802.15.4 40VQFN
IC RF TXRX+MCU 802.15.4 40VQFN
IC RF TXRX+MCU 802.15.4 40VQFN
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 296-CC2340R22N0RKPRDKR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; ZigBee |
| Operating Frequency | 2360 to 2500 MHz |
| Data Rate | 3000 kbps |