Texas Instruments High-Performance Analog RF Transceiver ICs CC2538NF11RTQR

Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-51000-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-51000-2-ND
RF Transceiver ICs 296-51000-2-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-51000-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USB
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI3019-F-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-VFQFN Exposed Pad
Pins 20 #
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details