IC RF TxRx + MCU WiFi 802.11b/g/n 2.412GHz ~ 2.472GHz 64-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi 802.11b/g/n 2.412GHz ~ 2.472GHz 64-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi 802.11b/g/n 2.412GHz ~ 2.472GHz 64-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 296-CC3230SF12RGKRCT-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Wi-Fi / WiMAX / Wi-Mesh |
| Operating Frequency | 2412 to 2472 MHz |
| Data Rate | 72000 kbps |