Texas Instruments High-Performance Analog RF Transceiver ICs CC1312PSIPMOTR

Description
IC RF TXRX+MCU 802.15.4 73QFM
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 73QFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC1312PSIPMOTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1312PSIPMOTR-ND
RF Transceiver ICs 296-CC1312PSIPMOTR-ND
IC RF TXRX+MCU 802.15.4 73QFM

IC RF TXRX+MCU 802.15.4 73QFM

Buy Now Datasheet
RF Transceiver ICs - 296-CC1312PSIPMOTRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1312PSIPMOTRCT-ND
RF Transceiver ICs 296-CC1312PSIPMOTRCT-ND
IC RF TXRX+MCU 802.15.4 73QFM

IC RF TXRX+MCU 802.15.4 73QFM

Buy Now Datasheet
RF Transceiver ICs - 296-CC1312PSIPMOTRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1312PSIPMOTRDKR-ND
RF Transceiver ICs 296-CC1312PSIPMOTRDKR-ND
IC RF TXRX+MCU 802.15.4 73QFM

IC RF TXRX+MCU 802.15.4 73QFM

Buy Now Datasheet
RF Transceiver ICs - CC1312PSIPMOTR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC1312PSIPMOTR
RF Transceiver ICs CC1312PSIPMOTR
IC

IC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-CC1312PSIPMOTR-ND CC1312PSIPMOTR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver
Operating Frequency 863 to 930 MHz
Data Rate 1000 kbps
Bias Current 5.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - 863-SI47907A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TMS37157 Passive Low Frequency Interface Device (PaLFI) With EEPROM and 134.2 kHz Transponder Interface - TMS37157IRSARG4 - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage Other; 2 to 3.6
View Details
5 suppliers