SIMPLELINK WIRELESS MCU WITH DUA
SIMPLELINK WIRELESS MCU WITH DUA
SIMPLELINK WIRELESS MCU WITH DUA
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 296-CC3550ENJARSHRTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; Wi-Fi / WiMAX / Wi-Mesh |
| Operating Frequency | 2400 to 5000 MHz |
| Data Rate | 20000 kbps |