Texas Instruments High-Performance Analog RF Transceiver ICs CC1310F64RSMT

Description
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-46888-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-46888-2-ND
RF Transceiver ICs 296-46888-2-ND
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-46888-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-46888-1-ND
RF Transceiver ICs 296-46888-1-ND
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC1310F64RSMT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC1310F64RSMT
RF Transceiver ICs CC1310F64RSMT
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-46888-2-ND CC1310F64RSMT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Data Rate 50 kbps 50 kbps
Bias Current 5.4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Amplifiers - AWT6264RM49P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; WiMax
Supply Voltage Other; 5V
Package Type 10-SMD Module, No Lead
View Details
Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 296-AFE7950IALK-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 600 to 12000 MHz
Data Rate 2.95E7 kbps
View Details
2 suppliers