SIMPLELINK ARM CORTEX-M33 MULTIB
SIMPLELINK ARM CORTEX-M33 MULTIB
SIMPLELINK ARM CORTEX-M33 MULTIB
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 296-CC1354R106T0RSKRCT-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; ZigBee |
| Operating Frequency | 868 to 2400 MHz |
| Data Rate | 2000 kbps |