Texas Instruments High-Performance Analog RF Transceiver ICs CC2400RTC

Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-19466-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-19466-ND
RF Transceiver ICs 296-19466-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-19466-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Bias Current 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4624-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details