Texas Instruments High-Performance Analog RF Transceiver ICs CC2510F16RSPR

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2510F16RSPR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC2510F16RSPR-ND
RF Transceiver ICs CC2510F16RSPR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CC2510F16RSPR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
Bias Current 14.7 to 22.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA622E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology CDMA; GSM; UMTS; Cellular, GSM, PCS, CDMA, UMTS
Supply Voltage Other; 3V
Package Type SC-82A, SOT-343
View Details
Interface - Drivers, Receivers, Transceivers - 26LS31/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4743-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details
2 suppliers