IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 48-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 296-42990-2-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Operating Frequency | 300 to 930 MHz |
| Data Rate | 50 kbps |
| Bias Current | 5.5 mA |