Texas Instruments High-Performance Analog RF Transceiver ICs CC2420RTC

Description
IC RF TxRx Only 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-19585-5-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-19585-5-ND
RF Transceiver ICs 296-19585-5-ND
IC RF TxRx Only 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx Only 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-19585-5-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG6200LTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
RF Receivers - TDA5231XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Operating Frequency 302 to 320 MHz
Data Rate 20 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 0TJAA-001-XTD - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Switches - AS179-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; 802.11b, g, Bluetooth, WLAN
Supply Voltage Other; 3V
Operating Frequency 20 to 3000 MHz
View Details
2 suppliers