Texas Instruments High-Performance Analog RF Transceiver ICs CC2533F96RHAT

Description
IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-28230-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-28230-2-ND
RF Transceiver ICs 296-28230-2-ND
IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-28230-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-28230-1-ND
RF Transceiver ICs 296-28230-1-ND
IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-28230-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 250 kbps
Bias Current 21.6 to 25.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-DW3210SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 4823-NRF905-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 433 to 915 MHz
Data Rate 50 kbps
View Details
2 suppliers
RF Receivers - 863-SI47920A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details