Texas Instruments High-Performance Analog RF Transceiver ICs CC2640F128RSMT

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-41116-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-41116-1-ND
RF Transceiver ICs 296-41116-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-41116-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-41116-6-ND
RF Transceiver ICs 296-41116-6-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-41116-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-41116-2-ND
RF Transceiver ICs 296-41116-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-41116-1-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - 448-CY8C4128FNI-BL583TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F138FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4766-A42-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details