onsemi RF Transceiver ICs AX-SFUS-1-01-TB05

Description
IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 900MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 900MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AX-SFUS-1-01-TB05OSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AX-SFUS-1-01-TB05OSTR-ND
RF Transceiver ICs AX-SFUS-1-01-TB05OSTR-ND
IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 900MHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 900MHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AX-SFUS-1-01-TB05OSTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology SIGFOX™
Operating Frequency 900 MHz
Data Rate 0.6000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4730-D50-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 7.5 mA
View Details
RF Transceiver ICs - 2312-DW3210SRDKR-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details