DigiKey Datasheets for RF and Wireless Chips

RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
"""ESP32-C5-WROOM-1 AND ESP32-C5-W"
"IC RF TxRx Only Bluetooth 2.4GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
- RF Receiver 10.7GHz ~ 12.75GHz 63-FCCSP (4.6x3.8)
- RF Receiver 14.4GHz ~ 17.3GHz 63-FCCSP (4.6x3.8)
- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)
- RF Receiver BPSK, QPSK PCB, Surface Mount 84-PLCC (29.31x29.31)
- RF Receiver FM 315MHz -103dBm 9.6kbps PCB, Surface Mount Module
- RF Receiver FM 433.92MHz -103dBm 9.6kbps PCB, Surface Mount Module
- RF Receiver GLONASS, GPS 1.575GHz -162dBm Module
- RF Receiver GLONASS, GPS 1.575GHz -164dBm Castellation 43-LGA (7x7)
- RF Receiver GPS 1.575GHz -163dBm On-Board, Trace Module
- RF Receiver GPS 1.575GHz -165dBm 9.6kbps Module
- RF Receiver GPS 1575.42MHz -163dBm 9.6kbps Module
- RF Receiver GPS 1575.42MHz -164dBm PCB, Surface Mount Module
- RF Receiver GPS 1575.42MHz PCB, Surface Mount Module
230V 868MHZ RECEIVER ONLY 20AMP
2X2 (2.4/5/6GHZ) + 1X1 (2.4GHZ),
ADVANTECH U-BLOX 8 GPS/BEIDOU HA
BDS/GPS/GNSS MODULE
Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount
BLUETOOTH LE IC, QFN PACKAGE
ESP32 IS A SINGLE 2.4 GHZ WI-FI-
ESP32-C3FH4X IS AN LOW-POWER AND
ESP32-C61 IS A LOW-POWER MCU-BAS
ESP32-S3 IS A LOW-POWER MCU-BASE
EVA-M8 RF Receiver BeiDou, Galileo, Glonass, GPS, QSZZ 1.561GHz, 1.575GHz, 1.602GHz -160dBm
F6121S KU DUAL-BEAM RX BEAMFORME
F6122S KA DUAL-BEAM RX BEAMFORME
F6123S KU DUAL-BEAM RX BEAMFORME
F6202 KA DUAL-BEAM RX BEAMFORMIN
F6212 KA RECEIVE DUAL-BEAM BEAMF
GPS/BDS/GLONASS MODULE SMD-18
GPS/BDS/GLONASS MODULE SMD-24
IC RF 116HVQFN
IC RF BLE
IC RF TxRx + MCU 60GHz ~ 64GHz 161-LFBGA, FCBGA
IC RF TxRx + MCU 60GHz ~ 64GHz 161-TFBGA, FCCSP
IC RF TxRx + MCU 60GHz ~ 64GHz 180-VFBGA, FCBGA Exposed Pad
IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA
IC RF TxRx + MCU 802.15.4 142MHz ~ 1.05GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 284MHz ~ 960MHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 EZRadio 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 56-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 56-VFQFN
IC RF TxRx + MCU 802.15.4 ZigbeePRO® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.402GHz ~ 2.48GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.402GHz ~ 2.48GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth, WiFi 2.4GHz 48-QFN
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.412GHz ~ 2.484GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi 802.11b/g 2.4GHz 44-LQFN Exposed Pad Module
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 28-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 44-TQFN Exposed Pad Module
IC RF TXRX 802.15.4 68HVQFN
IC RF TXRX 802.15.4 76WLCSP
IC RF TXRX BLE 32QFN
IC RF TXRX BLE 40QFN
IC RF TxRx Only WiFi 802.11b/g 2.4GHz ~ 2.5GHz 44-TQFN Exposed Pad Module
IC RF TXRX+MCU 180FCBGA
IC RF TXRX+MCU 802.15.4 32QFN
IC RF TXRX+MCU 802.15.4 40HVQFN
IC RF TXRX+MCU 802.15.4 48HVQFN
IC RF TXRX+MCU 802.15.4 64QFN
IC RF TXRX+MCU BLE 24QFN
IC RF TXRX+MCU BLE 28QFN
IC RF TXRX+MCU BLE 32QFN
IC RF TXRX+MCU BLE 40HVQFN
IC RF TXRX+MCU BLE 48HVQFN
IC RF TXRX+MCU BLE 48QFN
IC RF TXRX+MCU BLE 56QFN
IC RF TXRX+MCU BT/WIFI 28-SMD
IC RF TXRX+MCU ISM>1GHZ 180FCBGA
IC RF TXRX+MCU RADAR 180FCBGA
IC'S AND MODULES
IC
Industrial, 76-GHz to 81-GHz hig
IW611HN
IW693SPHN/A1ZDI
SiRFstarIV™ RF Receiver GPS 1.575GHz -162dBm On-Board, Chip Module
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm U.FL Module
SiRFstarIV™ RF Receiver GPS 1575.42MHz -162dBm PCB, Surface Mount Module
THE ESP32-C5 SOC (SYSTEM ON CHIP

<< Prev Next >>