Texas Instruments High-Performance Analog RF Transceiver ICs CC400-RTR2

Description
"IC RF TxRx Only General ISM < 1GHz 300MHz ~ 500MHz 28-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"IC RF TxRx Only General ISM < 1GHz 300MHz ~ 500MHz 28-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC400-RTR2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC400-RTR2-ND
RF Transceiver ICs CC400-RTR2-ND
"IC RF TxRx Only General ISM < 1GHz 300MHz ~ 500MHz 28-SSOP (0.209"", 5.30mm Width)"

"IC RF TxRx Only General ISM < 1GHz 300MHz ~ 500MHz 28-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CC400-RTR2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 300 to 500 MHz
Data Rate 9.6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Receivers - SI4730-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.2 mA
View Details