IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz 48-VFQFN Exposed Pad
SIMPLELINK ARM CORTEX-M4F MULTIP
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 296-CC2652P74T0RGZRTR-ND | CC2652P74T0RGZR |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Technology | Bluetooth; ZigBee | Bluetooth v5.2, Thread, Zigbee® |
| Operating Frequency | 2400 MHz | |
| Data Rate | 2000 kbps | 2000 kbps |
| Bias Current | 6.4 mA |