Texas Instruments High-Performance Analog RF Transceiver ICs CC1120RHMR

Description
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1120RHMR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC1120RHMR-ND
RF Transceiver ICs CC1120RHMR-ND
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CC1120RHMR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 164 to 960 MHz
Data Rate 200 kbps
Bias Current 17 to 23 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP1-REEL7-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Telecom - SI32283-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details