Texas Instruments High-Performance Analog RF Transceiver ICs CC3220RM2ARGKR

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-45443-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-45443-2-ND
RF Transceiver ICs 296-45443-2-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-45443-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-45443-1-ND
RF Transceiver ICs 296-45443-1-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC3220RM2ARGKR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC3220RM2ARGKR
RF Transceiver ICs CC3220RM2ARGKR
IC RF TXRX+MCU WIFI 64VFQFN

IC RF TXRX+MCU WIFI 64VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-45443-2-ND CC3220RM2ARGKR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Wi-Fi / WiMAX / Wi-Mesh 802.11b/g/n
Operating Frequency 2400 MHz
Data Rate 54000 kbps 54000 kbps
Bias Current 59 mA
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Transceiver ICs - 2312-QPG6105TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 448-CYW20835PB1KML1GGF-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; CDMA; GSM
Operating Frequency 2400 MHz
View Details