Texas Instruments High-Performance Analog RF Transceiver ICs CC2564BYFVR-XI

Description
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-BGA, DSBGA
Request a Quote Datasheet
Description
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-BGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2564BYFVR-XI-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC2564BYFVR-XI-ND
RF Transceiver ICs CC2564BYFVR-XI-ND
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-BGA, DSBGA

IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-BGA, DSBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CC2564BYFVR-XI-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 4000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF5340-CLAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4731-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details
2 suppliers