Texas Instruments High-Performance Analog RF Transceiver ICs CC1350F128RHBT

Description
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-45193-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-45193-1-ND
RF Transceiver ICs 296-45193-1-ND
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-45193-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-45193-6-ND
RF Transceiver ICs 296-45193-6-ND
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-45193-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-45193-2-ND
RF Transceiver ICs 296-45193-2-ND
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-45193-1-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Data Rate 50 kbps
Bias Current 5.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF8001-R2Q32-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32176-C-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details