Texas Instruments High-Performance Analog RF Transceiver ICs CC1310F32RSMT

Description
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-46887-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-46887-2-ND
RF Transceiver ICs 296-46887-2-ND
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-46887-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-46887-1-ND
RF Transceiver ICs 296-46887-1-ND
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-46887-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 287 to 1050 MHz
Data Rate 50 kbps
Bias Current 5.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CY8C4128LQI-BL483T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47952A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details