Texas Instruments High-Performance Analog RF Transceiver ICs CC2510F8RSPR

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2510F8RSPR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CC2510F8RSPR-ND
RF Transceiver ICs CC2510F8RSPR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CC2510F8RSPR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
Bias Current 14.7 to 22.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20733A2KFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Modems - ICs and Modules - SI2415-D-FS-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details