Cypress Semiconductor Corp. RF Transceiver ICs BCM20735KFBG

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2015-BCM20735KFBG-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2015-BCM20735KFBG-ND
RF Transceiver ICs 2015-BCM20735KFBG-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA

IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2015-BCM20735KFBG-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9160-SIAA-B1A-RTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
RF Amplifiers - AGB3301RS24Q1 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology General Purpose
Supply Voltage Other; 5V ~ 9V
Package Type TO-243AA
View Details