Texas Instruments High-Performance Analog RF Transceiver ICs CC2531F256RHAR

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-43587-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43587-6-ND
RF Transceiver ICs 296-43587-6-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-43587-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43587-2-ND
RF Transceiver ICs 296-43587-2-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-43587-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43587-1-ND
RF Transceiver ICs 296-43587-1-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2531F256RHAR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2531F256RHAR
RF Transceiver ICs CC2531F256RHAR
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Zigbee products - CC2531F256RHAR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Zigbee products
CC2531F256RHAR
Integrated Circuits (ICs) - Zigbee products CC2531F256RHAR
Zigbee and IEEE 802.15.4 wireless MCU with up to 256kB Flash and 8kB RAM

Zigbee and IEEE 802.15.4 wireless MCU with up to 256kB Flash and 8kB RAM

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number 296-43587-6-ND CC2531F256RHAR CC2531F256RHAR
Product Name RF Transceiver ICs RF Transceiver ICs Integrated Circuits (ICs) - Zigbee products
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee Zigbee® ZigBee
Interface USB; USART
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details