Texas Instruments High-Performance Analog RF Transceiver ICs CC1354R106T0RGZR

Description
SIMPLELINK ARM CORTEX-M33 MULTIB
Request a Quote Datasheet
Description
SIMPLELINK ARM CORTEX-M33 MULTIB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC1354R106T0RGZRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1354R106T0RGZRDKR-ND
RF Transceiver ICs 296-CC1354R106T0RGZRDKR-ND
SIMPLELINK ARM CORTEX-M33 MULTIB

SIMPLELINK ARM CORTEX-M33 MULTIB

Buy Now Datasheet
RF Transceiver ICs - 296-CC1354R106T0RGZRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1354R106T0RGZRTR-ND
RF Transceiver ICs 296-CC1354R106T0RGZRTR-ND
SIMPLELINK ARM CORTEX-M33 MULTIB

SIMPLELINK ARM CORTEX-M33 MULTIB

Buy Now Datasheet
RF Transceiver ICs - 296-CC1354R106T0RGZRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1354R106T0RGZRCT-ND
RF Transceiver ICs 296-CC1354R106T0RGZRCT-ND
SIMPLELINK ARM CORTEX-M33 MULTIB

SIMPLELINK ARM CORTEX-M33 MULTIB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC1354R106T0RGZRDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Operating Frequency 287 to 2500 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52833-QIAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
RF and Wireless - RFID Reader Modules - RI-STU-MB6A-02 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 92mm x 82mm x 59mm, RS422/485
View Details
RF Receivers - 863-SI47951A2GE2AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details