Texas Instruments High-Performance Analog RF Transceiver ICs CC2340R22E0RKPR

Description
IC RF TXRX+MCU 802.15.4 40VQFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 40VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC2340R22E0RKPRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2340R22E0RKPRCT-ND
RF Transceiver ICs 296-CC2340R22E0RKPRCT-ND
IC RF TXRX+MCU 802.15.4 40VQFN

IC RF TXRX+MCU 802.15.4 40VQFN

Buy Now Datasheet
RF Transceiver ICs - 296-CC2340R22E0RKPRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2340R22E0RKPRTR-ND
RF Transceiver ICs 296-CC2340R22E0RKPRTR-ND
IC RF TXRX+MCU 802.15.4 40VQFN

IC RF TXRX+MCU 802.15.4 40VQFN

Buy Now Datasheet
RF Transceiver ICs - 296-CC2340R22E0RKPRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2340R22E0RKPRDKR-ND
RF Transceiver ICs 296-CC2340R22E0RKPRDKR-ND
IC RF TXRX+MCU 802.15.4 40VQFN

IC RF TXRX+MCU 802.15.4 40VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC2340R22E0RKPRCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Operating Frequency 2360 to 2500 MHz
Data Rate 3000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210SRDKR-ND - DigiKey
Specs
Device Type Transceiver
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 40097BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4770-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details
CC1190 850 - 950MHz RF Front End - CC1190RGVT - Texas Instruments
Specs
Device Type Range Extender
Features RoHS
Operating Frequency 850 to 950 MHz
View Details
3 suppliers