onsemi RF Transceiver ICs AX-SFEU-1-01-TB05

Description
IC RF TxRx + MCU General ISM < 1GHz 868MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 868MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AX-SFEU-1-01-TB05OSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AX-SFEU-1-01-TB05OSTR-ND
RF Transceiver ICs AX-SFEU-1-01-TB05OSTR-ND
IC RF TxRx + MCU General ISM < 1GHz 868MHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 868MHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AX-SFEU-1-01-TB05OSTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 868 MHz
Data Rate 0.6000 kbps
Bias Current 10 mA
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3210M-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-DW3120SR-ND - DigiKey
Specs
Device Type Transceiver
View Details
TMS3705 LF Reader IC - TMS3705BDRG4 - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5.5
View Details
4 suppliers
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details