Texas Instruments High-Performance Analog RF Transceiver ICs CC1311P31T0RGZR

Description
IC RF TxRx + MCU WiFi Wireless M-Bus 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 439MHz, 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi Wireless M-Bus 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 439MHz, 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC1311P31T0RGZRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1311P31T0RGZRTR-ND
RF Transceiver ICs 296-CC1311P31T0RGZRTR-ND
IC RF TxRx + MCU WiFi Wireless M-Bus 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 439MHz, 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU WiFi Wireless M-Bus 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 439MHz, 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-CC1311P31T0RGZRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1311P31T0RGZRCT-ND
RF Transceiver ICs 296-CC1311P31T0RGZRCT-ND
IC RF TxRx + MCU WiFi Wireless M-Bus 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 439MHz, 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU WiFi Wireless M-Bus 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 439MHz, 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC1311P31T0RGZRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 143 to 1315 MHz
Data Rate 1000 kbps
Bias Current 5.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

2/5 GHz CH1-13 Wi-Fi/LTE-5G coexBoost & Wi-Fi U-NII 1-3 bandBoost BAWplexer - QPQ4701 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Package Type Laminate
View Details
RF Transceiver ICs - BCM20706UA1KFFB4G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Receivers - SI4705-D50-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers