Texas Instruments High-Performance Analog RF Transceiver ICs CC3220MODSM2MOBR

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-46990-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-46990-2-ND
RF Transceiver ICs 296-46990-2-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

Buy Now Datasheet
RF Transceiver ICs - 296-46990-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-46990-1-ND
RF Transceiver ICs 296-46990-1-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module

Buy Now Datasheet
RF Transceiver ICs - CC3220MODSM2MOBR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC3220MODSM2MOBR
RF Transceiver ICs CC3220MODSM2MOBR
IC RF TXRX+MCU WIFI 63SMD

IC RF TXRX+MCU WIFI 63SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-46990-2-ND CC3220MODSM2MOBR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Wi-Fi / WiMAX / Wi-Mesh 802.11b/g/n
Operating Frequency 2400 MHz
Bias Current 59 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
10.75 - 12.75 Ku-Band Quad 4x1 Tx/Rx Beamformer IC - AWMF-0247 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 448-CYW43455LXKUBGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details