Texas Instruments High-Performance Analog RF Transceiver ICs CC2340R52E0RKPR

Description
IC RF TXRX+MCU BLE 40VQFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 40VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC2340R52E0RKPRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2340R52E0RKPRDKR-ND
RF Transceiver ICs 296-CC2340R52E0RKPRDKR-ND
IC RF TXRX+MCU BLE 40VQFN

IC RF TXRX+MCU BLE 40VQFN

Buy Now Datasheet
RF Transceiver ICs - 296-CC2340R52E0RKPRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2340R52E0RKPRCT-ND
RF Transceiver ICs 296-CC2340R52E0RKPRCT-ND
IC RF TXRX+MCU BLE 40VQFN

IC RF TXRX+MCU BLE 40VQFN

Buy Now Datasheet
RF Transceiver ICs - 296-CC2340R52E0RKPRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC2340R52E0RKPRTR-ND
RF Transceiver ICs 296-CC2340R52E0RKPRTR-ND
IC RF TXRX+MCU BLE 40VQFN

IC RF TXRX+MCU BLE 40VQFN

Buy Now Datasheet
RF Transceiver ICs - CC2340R52E0RKPR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2340R52E0RKPR
RF Transceiver ICs CC2340R52E0RKPR
SIMPLELINK 32-BIT ARM CORTEX-M0+

SIMPLELINK 32-BIT ARM CORTEX-M0+

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-CC2340R52E0RKPRDKR-ND CC2340R52E0RKPR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; ZigBee Bluetooth v5.3, Wireless M-Bus, Zigbee®
Operating Frequency 2360 to 2500 MHz
Data Rate 3000 kbps 3000 kbps
Bias Current 5.3 to 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51822-QFAB-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Telecom - SI32183-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details