The CC113L is a cost-optimized sub-1 GHz RF receiver for the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency bands, designed for ultra-low-power wireless applications in ISM and SRD bands. It features a programmable data rate from 0.6 to 600 kbps, supports 2-FSK, 4-FSK, GFSK, MSK, and OOK modulation, and includes a 64-byte receive FIFO. The device operates with 200 nA sleep mode current consumption and a 240 μs startup time from sleep to RX mode. Packaged in a QFN-20 (4.00 mm × 4.00 mm) surface-mount case, it is suitable for applications requiring compliance with EN300220 and FCC CFR Part 15 standards. The CC113LRGPT variant is supplied in a 250-piece small tape and reel format with a -40 to 85 °C operating temperature range.
CC113L Value Line Receiver 20-QFN -40 to 85
- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4)
- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC113LRGPT | 296-CC113LRGPTCT-ND |
| Product Name | CC113L CC113L Value Line Receiver | RF Receivers |
| Device Type | Receiver | Receiver |
| Features | RoHS | |
| Operating Frequency | 315 to 920 MHz | 315 to 915 MHz |
| Data Rate | 600 kbps | 600 kbps |