IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
IC RF TXRX+MCU WIFI 64VFQFN
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 296-45438-2-ND | CC3220SF12ARGKT |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Technology | Wi-Fi / WiMAX / Wi-Mesh | 802.11b/g/n |
| Operating Frequency | 2400 MHz | |
| Data Rate | 54000 kbps | 54000 kbps |
| Bias Current | 59 mA |