Texas Instruments CC1100E Low-Power Sub-1GHz RF Transceiver for China and Japan frequency bands CC1100ERGPT

Description
Low-Power Sub-1GHz RF Transceiver for China and Japan frequency bands 20-QFN -40 to 85
Request a Quote
Description
Low-Power Sub-1GHz RF Transceiver for China and Japan frequency bands 20-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC1100ERGPT is a low-power Sub-GHz RF transceiver designed for wireless applications in the 470-510 MHz and 950-960 MHz ISM/SRD bands, supporting compliance with ARIB STD-T96 and Chinese Short Range Device regulations. It features a 20-pin QFN package measuring 4 mm × 4 mm, a programmable output power up to +10 dBm, a data rate up to 500 kBaud, and operates with 15.5 mA current in RX mode at 1.2 kBaud. The device includes 64-byte RX and TX FIFOs, a sleep mode consuming 400 nA, and supports wake-on-radio, automatic clear channel assessment, and link quality indication. It requires minimal external components and interfaces via SPI.

Datasheet Summary
Powered by GS/AI

The CC1100ERGPT is a low-power Sub-GHz RF transceiver designed for wireless applications in the 470-510 MHz and 950-960 MHz ISM/SRD bands, supporting compliance with ARIB STD-T96 and Chinese Short Range Device regulations. It features a 20-pin QFN package measuring 4 mm × 4 mm, a programmable output power up to +10 dBm, a data rate up to 500 kBaud, and operates with 15.5 mA current in RX mode at 1.2 kBaud. The device includes 64-byte RX and TX FIFOs, a sleep mode consuming 400 nA, and supports wake-on-radio, automatic clear channel assessment, and link quality indication. It requires minimal external components and interfaces via SPI.

Suppliers

Company
Product
Description
Supplier Links
CC1100E Low-Power Sub-1GHz RF Transceiver for China and Japan frequency bands - CC1100ERGPT - Texas Instruments
Dallas, TX, United States
CC1100E Low-Power Sub-1GHz RF Transceiver for China and Japan frequency bands
CC1100ERGPT
CC1100E Low-Power Sub-1GHz RF Transceiver for China and Japan frequency bands CC1100ERGPT
Low-Power Sub-1GHz RF Transceiver for China and Japan frequency bands 20-QFN -40 to 85

Low-Power Sub-1GHz RF Transceiver for China and Japan frequency bands 20-QFN -40 to 85

Buy Now Datasheet
RF Transceiver ICs - 296-CC1100ERGPTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1100ERGPTTR-ND
RF Transceiver ICs 296-CC1100ERGPTTR-ND
IC RF TxRx Only General ISM < 1GHz 470MHz ~ 510MHz, 950MHz ~ 960MHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 470MHz ~ 510MHz, 950MHz ~ 960MHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-CC1100ERGPTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1100ERGPTCT-ND
RF Transceiver ICs 296-CC1100ERGPTCT-ND
IC RF TxRx Only General ISM < 1GHz 470MHz ~ 510MHz, 950MHz ~ 960MHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 470MHz ~ 510MHz, 950MHz ~ 960MHz 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC1100ERGPT 296-CC1100ERGPTTR-ND
Product Name CC1100E Low-Power Sub-1GHz RF Transceiver for China and Japan frequency bands RF Transceiver ICs
Device Type Transceiver Transceiver
# of Tx 12 #
Operating Frequency 470 MHz 470 to 960 MHz
Data Rate 500 kbps
Unlock Full Specs
to access all available technical data

Similar Products