Texas Instruments High-Performance Analog RF Transceiver ICs CC1354P106T0RGZR

Description
IC RF TXRX+MCU 802.15.4 48VQFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 48VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-CC1354P106T0RGZRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1354P106T0RGZRCT-ND
RF Transceiver ICs 296-CC1354P106T0RGZRCT-ND
IC RF TXRX+MCU 802.15.4 48VQFN

IC RF TXRX+MCU 802.15.4 48VQFN

Buy Now Datasheet
RF Transceiver ICs - 296-CC1354P106T0RGZRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1354P106T0RGZRTR-ND
RF Transceiver ICs 296-CC1354P106T0RGZRTR-ND
IC RF TXRX+MCU 802.15.4 48VQFN

IC RF TXRX+MCU 802.15.4 48VQFN

Buy Now Datasheet
RF Transceiver ICs - 296-CC1354P106T0RGZRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-CC1354P106T0RGZRDKR-ND
RF Transceiver ICs 296-CC1354P106T0RGZRDKR-ND
IC RF TXRX+MCU 802.15.4 48VQFN

IC RF TXRX+MCU 802.15.4 48VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-CC1354P106T0RGZRCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Operating Frequency 287 to 2500 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - AM26C32MDREP - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Receivers - SI4760-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details