Texas Instruments High-Performance Analog RF Transceiver ICs CC2538NF53RTQR

Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-39979-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-39979-2-ND
RF Transceiver ICs 296-39979-2-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-39979-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-39979-1-ND
RF Transceiver ICs 296-39979-1-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-39979-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-39979-6-ND
RF Transceiver ICs 296-39979-6-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2538NF53RTQR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2538NF53RTQR
RF Transceiver ICs CC2538NF53RTQR
IC RF TXRX+MCU 802.15.4 56VFQFN

IC RF TXRX+MCU 802.15.4 56VFQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Thread products - CC2538NF53RTQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Thread products
CC2538NF53RTQR
Integrated Circuits (ICs) - Thread products CC2538NF53RTQR
32-bit Arm Cortex-M3 Zigbee, 6LoWPAN, and IEEE 802.15.4 wireless MCU with 512kB Flash and 32kB RAM

32-bit Arm Cortex-M3 Zigbee, 6LoWPAN, and IEEE 802.15.4 wireless MCU with 512kB Flash and 32kB RAM

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number 296-39979-2-ND CC2538NF53RTQR CC2538NF53RTQR
Product Name RF Transceiver ICs RF Transceiver ICs Integrated Circuits (ICs) - Thread products
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee 6LoWPAN, Zigbee® USB; ZigBee
Interface USB I2C; USB
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Modems - ICs and Modules - SI2434-C-FSR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details