Texas Instruments High-Performance Analog RF Transceiver ICs CC1111F32RSP

Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-25931-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-25931-ND
RF Transceiver ICs 296-25931-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC1111F32RSP - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC1111F32RSP
RF Transceiver ICs CC1111F32RSP
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-25931-ND CC1111F32RSP
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface USB; USART
Operating Frequency 300 to 928 MHz
Bias Current 16.2 to 21.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG7015MZGTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Transceiver Modules and Modems - CYBLE-224110-00 - ODG (Origin Data Global)
Specs
Device Type Transceiver
Technology Bluetooth v4.1
Supply Voltage Other; 1.8V ~ 5.5V
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32282-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details