Texas Instruments High-Performance Analog RF Transceiver ICs CC2533F64RHAR

Description
IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-28164-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-28164-2-ND
RF Transceiver ICs 296-28164-2-ND
IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-28164-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-28164-1-ND
RF Transceiver ICs 296-28164-1-ND
IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2533F64RHAR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2533F64RHAR
RF Transceiver ICs CC2533F64RHAR
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-28164-2-ND CC2533F64RHAR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Bias Current 21.6 to 25.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4689-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details