Texas Instruments High-Performance Analog RF Transceiver ICs CC1110F32RSPR

Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-22740-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-22740-2-ND
RF Transceiver ICs 296-22740-2-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-22740-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 300 to 928 MHz
Bias Current 16.2 to 21.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYWUSB6953-48LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 62.5 kbps
View Details
RF Receivers - 336-1739-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details
Interface - Drivers, Receivers, Transceivers - 54F544LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details