IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 32-VFQFN Exposed Pad
IC RF TXRX+MCU BLUETOOTH 32VFQFN
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 296-48897-1-ND | CC1350F128RSMR |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Technology | Bluetooth | Bluetooth v4.2 |
| Operating Frequency | 2400 MHz | |
| Data Rate | 1000 kbps | 1000 kbps |
| Bias Current | 5.4 to 6.4 mA |