Shenzhen Shengyu Electronics Technology Limited Datasheets for Voltage Reference Chips
Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more
| Product Name | Notes |
|---|---|
| 1.235-V, 20-PPM/C MICROPOWER VOL | |
| 2.5-V, LOW-DRIFT, LOW-POWER, SMA | |
| 4.1-V, LOW-DRIFT, LOW-POWER, SMA | |
| 5-V, LOW-DRIFT, LOW-POWER, SMALL | |
| AUTOMOTIVE LOW-DRIFT, LOW-POWER, | |
| AUTOMOTIVE, LOW-DRIFT, LOW-POWER | |
| HIGH TEMPERATURE LOW NOISE, VERY | |
| IC VOLTAGE REFERENCE | |
| IC VREF SERIES 0.025% 8DIP | |
| IC VREF SERIES 0.025% 8SOIC | |
| IC VREF SERIES 0.05% 8DIP | |
| IC VREF SERIES 0.05% 8SOIC | |
| IC VREF SERIES 0.05% 8VSSOP | |
| IC VREF SERIES 0.05% SOT23-5 | |
| IC VREF SERIES 0.05% SOT23-6 | |
| IC VREF SERIES 0.1% 8DIP | |
| IC VREF SERIES 0.1% 8SOIC | |
| IC VREF SERIES 0.1% 8VSSOP | |
| IC VREF SERIES 0.1% SOT23-5 | |
| IC VREF SERIES 0.1% TO99-8 | |
| IC VREF SERIES 0.15% 8UQFN | |
| IC VREF SERIES 0.15% DIE | |
| IC VREF SERIES 0.15% SC70-3 | |
| IC VREF SERIES 0.15% SOT23-3 | |
| IC VREF SERIES 0.2% 8DIP | |
| IC VREF SERIES 0.2% 8SOIC | |
| IC VREF SERIES 0.2% DIE | |
| IC VREF SERIES 0.2% SOT23-3 | |
| IC VREF SERIES 0.2% SOT23-6 | |
| IC VREF SERIES 0.3% 8DIP | |
| IC VREF SERIES 0.3% 8SOIC | |
| IC VREF SERIES 0.9% 0XCEPT | |
| IC VREF SERIES 0.9% 8CFP | |
| IC VREF SERIES 2% SOT23-3 | |
| IC VREF SERIES 3.3V 0.05% SOT23 | |
| IC VREF SERIESV 0.05% SOT23-6 | |
| IC VREF SHUNT 0.2% SOT23-3 | |
| IC VREF SHUNT 0.3% 8SOIC | |
| IC VREF SHUNT 0.4% 8SOIC | |
| IC VREF SHUNT 4% TO92 | |
| IC VREF SHUNT ADJ 2.2% SOT89-3 | |
| IC VREF SHUNT ADJ SOT23-5 | |
| IC VREF SHUNT ADJ SOT89-3 | |
| TWO TERMINAL VOLTAGE REFERENCE, | |
| VOLTAGE REFERENCE, BIPOLAR | |
| VOLTAGE REFERENCE | |
| WIDE SUPPLY RANGE, 5-V OUTPUT PR |
| << Prev | Next >> |