onsemi Voltage Reference REF3040TB-GT3

Description
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - REF3040TB-GT3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3040TB-GT3-ND
Voltage Reference REF3040TB-GT3-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
4.096 V SOT-23 Precision Voltage Reference IC
693-REF3040TB-GT3
4.096 V SOT-23 Precision Voltage Reference IC 693-REF3040TB-GT3
CMOS Voltage Reference, High Precision, Low Drift, 4.096 V, SOT-23, 3 Lead, 1.3x2.9, 3000-REEL Product overview: REF3040TB-GT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3040TB-GT3 can be used for catalog matching and distributor lookup.

CMOS Voltage Reference, High Precision, Low Drift, 4.096 V, SOT-23, 3 Lead, 1.3x2.9, 3000-REEL Product overview: REF3040TB-GT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3040TB-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3040TB-GT3 - 062447-REF3040TB-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3040TB-GT3
062447-REF3040TB-GT3
PMIC - PMIC - Voltage Reference - REF3040TB-GT3 062447-REF3040TB-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 062447-REF3040TB-GT3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 50μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 062447-REF3040TB-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 30μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - REF3040TB-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3040TB-GT3
PMIC - Voltage Reference REF3040TB-GT3
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
IC VREF SERIES 4.096V SOT23-3 - 598-REF3040TB-GT3 - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 4.096V SOT23-3
598-REF3040TB-GT3
IC VREF SERIES 4.096V SOT23-3 598-REF3040TB-GT3
IC VREF SERIES 4.096V SOT23-3

IC VREF SERIES 4.096V SOT23-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3040TB-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3040TB-GT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3040TB-GT3
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3040TB-GT3-ND 693-REF3040TB-GT3 062447-REF3040TB-GT3 REF3040TB-GT3 598-REF3040TB-GT3 REF3040TB-GT3
Product Name Voltage Reference 4.096 V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3040TB-GT3 PMIC - Voltage Reference IC VREF SERIES 4.096V SOT23-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.0300 mA 0.0300 mA 0.0300 mA 0.0300 mA
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPRE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
4 suppliers
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details