Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060311-NJM431U
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3
IC VREF SHUNT ADJ 2.2% SOT89-3
Voltage References Adj Precision Shunt
IC VREF SHUNT 36V 2.2% SOT89-3
IC VREF SHUNT ADJ 2.2% SOT89-3
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 060311-NJM431U | 2129-NJM431U-ND | NJM431U | NJM431U | 564-NJM431U | NJM431U |
| Product Name | PMIC - PMIC - Voltage Reference - NJM431U | Voltage Reference | PMIC - Voltage Reference | Voltage References | IC VREF SHUNT 36V 2.2% SOT89-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | ||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed; Obsolete | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |