VOLTAGE REFERENCE Product overview: RC0431AMT from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-RC0431AMT can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 290672-RC0431AMT
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
VOLTAGE REFERENCE
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-RC0431AMT | RC0431AMT | 290672-RC0431AMT | RC0431AMT |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - RC0431AMT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener; Shunt | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | ||
| Package Type | Other; Bulk | Other; TSOP5/6 | Other; SC-74A, SOT-753 |