DigiKey Datasheets for Voltage Reference Chips

Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 19
Product Name Notes
20PPM/C MAXIMUM DRIFT HIGH-PRECI
ADJUSTABLE, PRECISION MICROPOWER
AUTOMOTIVE, 20PPM/C MAXIMUM DRIF
IC VREF SHUNT 1.225V SOT23-3
Series Voltage Reference IC Fixed 1.8V V ±0.2% 5mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±0.2% 5mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.2% 5mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.2% 5mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.2% 5mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.5% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.2% 12mA SC-70-5
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.2% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SC-70-5
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA TO-92-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA TO-92-3
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SC-70-5
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SC-70-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SC-70-5
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-323-5
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA TO-92-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SC-70-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SC-70-5
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-323-5
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA TO-92-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 15mA SC-70-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SC-70-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SC-70-5
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-323-5
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA TO-92-3
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SC-70-3
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SC-70-5
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-323-5
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA TO-92-3
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SC-70-5
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA TO-92-3
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SC-70-3
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SC-70-3
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.048V V ±2% 15mA SC-70-5
Shunt Voltage Reference IC Fixed 2.048V V ±2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.048V V ±2% 15mA TO-92-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SC-70-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SC-70-5
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA TO-92-3
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SC-70-3
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 3V V ±2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 3V V ±2% 15mA TO-92-3
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SOT-23-3
Voltage Reference IC V
VREG SHUNT REFERENCE SOT23 T&R 3

<< Prev Next >>