1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
1.2-V precision micropower shunt voltage reference with 0.5% accuracy 3-TO-92 -40 to 85 Product overview: LM4041C12ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041C12ILP can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA TO-92-3
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PBCY3
Manufacturer: Texas Instruments
Win Source Part Number: 1199572-LM4041C12ILP
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: LM4041C12
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V
IC VREF SHUNT 0.5% TO92-3
Voltage References 1.2-V Precision Micropower Shunt
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041C12ILP | 693-LM4041C12ILP | 296-31373-ND | LM4041C12ILP | 1199572-LM4041C12ILP | LM4041C12ILP | LM4041C12ILP |
| Product Name | LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4041C12ILP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Fixed | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | |
| VREF | 1.23 volts | 1.23 volts |