Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 101480-LM4041CFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 68μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 0.5% SOT23 Product overview: LM4041CFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CFTA can be used for catalog matching and distributor lookup.
Voltage Reference, Precision Micropower, Shunt - Fixed, AEC-Q100 LM4041 Series, 1.225V, SOT-23-3 RoHS Compliant: Yes
Voltage References 0.5% 1.225V Ref.
IC VREF SHUNT 0.5% SOT23
IC VREF SHUNT 0.5% SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041CFDITR-ND | 101480-LM4041CFTA | 693-LM4041CFTA | 58M8021 | LM4041CFTA | LM4041CFTA | LM4041CFTA |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4041CFTA | SOT23 Precision Voltage Reference IC | Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4041 Series, 1.225V, Sot-23-3 Rohs Compliant Diodes Inc. | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | |||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 100 ppm/C | 100 ppm/C | 100 ppm/C | ||||
| Accuracy | 0.5000 % |