Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041CIM3-1.2

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041CIM3-1.2 - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041CIM3-1.2
LM4041-N Precision Micropower Shunt Voltage Reference LM4041CIM3-1.2
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
 - LM4041CIM3-1.2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4041CIM3-1.2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
Voltage Reference - LM4041CIM3-1.2NSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CIM3-1.2NSTR-ND
Voltage Reference LM4041CIM3-1.2NSTR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
1.225 V SOT-23 Precision Voltage Reference IC
693-LM4041CIM3-1.2
1.225 V SOT-23 Precision Voltage Reference IC 693-LM4041CIM3-1.2
IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.225 V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN, Voltage Reference Product overview: LM4041CIM3-1.2 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM3-1.2 can be used for catalog matching and distributor lookup.

IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.225 V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN, Voltage Reference Product overview: LM4041CIM3-1.2 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM3-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - LM4041CIM3-1.2 - 1199579-LM4041CIM3-1.2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4041CIM3-1.2
1199579-LM4041CIM3-1.2
Electronic Surplus - LM4041CIM3-1.2 1199579-LM4041CIM3-1.2
Manufacturer: Texas Instruments Win Source Part Number: 1199579-LM4041CIM3-1 .2 Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Alternative Parts (Cross-Reference): REF1112AIDBZR; LM4051CIM3-1.2; LM4041CIM3-1.2; LM4051CIM3-1.2+T; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automation & Process Control, Audio, Automotive Family Part Number: LM4041 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.225V

Manufacturer: Texas Instruments
Win Source Part Number: 1199579-LM4041CIM3-1.2
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Alternative Parts (Cross-Reference): REF1112AIDBZR; LM4051CIM3-1.2; LM4041CIM3-1.2; LM4051CIM3-1.2+T;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automation & Process Control, Audio, Automotive
Family Part Number: LM4041
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CIM3-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CIM3-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CIM3-1.2
LM4041-N PRECISION MICROPOWER SH

LM4041-N PRECISION MICROPOWER SH

Supplier's Site
Voltage Reference - LM4041CIM3-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041CIM3-1.2
Voltage Reference LM4041CIM3-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041CIM3-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041CIM3-1.2
Voltage Reference LM4041CIM3-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041CIM3-1.2
Voltage References LM4041CIM3-1.2
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet
PMIC - Voltage Reference - LM4041CIM3-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CIM3-1.2
PMIC - Voltage Reference LM4041CIM3-1.2
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041CIM3-1.2 LM4041CIM3-1.2 LM4041CIM3-1.2NSTR-ND 693-LM4041CIM3-1.2 1199579-LM4041CIM3-1.2 LM4041CIM3-1.2 LM4041CIM3-1.2 LM4041CIM3-1.2 LM4041CIM3-1.2 LM4041CIM3-1.2
Product Name LM4041-N Precision Micropower Shunt Voltage Reference Voltage Reference 1.225 V SOT-23 Precision Voltage Reference IC Electronic Surplus - LM4041CIM3-1.2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185BYH2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers